Littelfuse, Inc. Littelfuse FLEC3000Z-0 Configurable Power Distribution Module, Pre-populated, 300A FLEC3000Z-0

Description
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Fuse Rating: 30A Fuse Capacity: 28 MINI® style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series FLEC™ maximizes available space and limits the number of additional units required The versatile nature of the FLEC unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit board Note: FLEC can be custom designed. Contact Waytek sales for details FLEC parts included: (6) - 15A MINI Fuse (22) - 30A MINI Fuse (18) - ISO 280 Micro Relay with Resistor NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC (2) - Spare 15A MINI Fuse (2) - Spare 30A MINI Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
Request a Quote Datasheet
Description
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Fuse Rating: 30A Fuse Capacity: 28 MINI® style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series FLEC™ maximizes available space and limits the number of additional units required The versatile nature of the FLEC unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit board Note: FLEC can be custom designed. Contact Waytek sales for details FLEC parts included: (6) - 15A MINI Fuse (22) - 30A MINI Fuse (18) - ISO 280 Micro Relay with Resistor NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC (2) - Spare 15A MINI Fuse (2) - Spare 30A MINI Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module, Pre-populated, 300A - 45630 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module, Pre-populated, 300A
45630
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module, Pre-populated, 300A 45630
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Fuse Rating: 30A Fuse Capacity: 28 MINI® style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series FLEC™ maximizes available space and limits the number of additional units required The versatile nature of the FLEC unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit board Note: FLEC can be custom designed. Contact Waytek sales for details FLEC parts included: (6) - 15A MINI Fuse (22) - 30A MINI Fuse (18) - ISO 280 Micro Relay with Resistor NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC (2) - Spare 15A MINI Fuse (2) - Spare 30A MINI Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
  • Littelfuse FLEC3000Z-0 Configurable Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Max. Fuse Rating: 30A
  • Fuse Capacity: 28 MINI® style
  • Relay Capacity: 18 ISO style
  • Vibration Resistance: ISO 16750-3 Test II, 32 Hours
  • Shock Resistance: ISO 16750-3, Section 4.2.2
  • Output Connectors: Aptiv GT Series
  • FLEC™ maximizes available space and limits the number of additional units required
  • The versatile nature of the FLEC unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted
  • Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects
  • Input stud caps prevent accidental short circuit while performing maintenance to and around the box
  • Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit board
  • Note: FLEC can be custom designed. Contact Waytek sales for details
  • FLEC parts included:
    • (6) - 15A MINI Fuse
    • (22) - 30A MINI Fuse
    • (18) - ISO 280 Micro Relay with Resistor
      • NO Amp: 35A
      • NC Amp: 20A
      • Volt Rating: 12VDC
    • (2) - Spare 15A MINI Fuse
    • (2) - Spare 30A MINI Fuse
    • (1) - Fuse Puller
  • Power Distribution Connectors Correspond with below parts:
    • J4 Connection - GT280 14-way 38391
    • J5 Connection - GT150 16-way 38337
    • J6 Connection - GT150 10-way 38333
    • J7 Connection - GT150 12-way 38335
    • J8 Connection - GT280 8-way 38382
    • J9 Connection - GT280 16-way 38388
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 45630
Product Name Littelfuse FLEC3000Z-0 Configurable Power Distribution Module, Pre-populated, 300A
Voltage 12-24VDC
Number of Outlets 46
Current 300.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details