Littelfuse, Inc. 58V 100A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM31001ZXM

Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB18 Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB18 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (sold separately).Featurin g a black cover with a gasket, this dust-tight, waterproof power distribution box carries an IP67/IP69K rating, and it features latches that keep the cover securely in place. The base and cover accept a tether (873-680; not included) that helps prevent loss of the cover during service. This model (PDM31001ZXM) includes TPAs and a mounting bracket. Included TPAs help prevent disconnection of wires due to vibration and accidental snagging Comes with a metal mounting bracket
Request a Quote Datasheet
Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB18 Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB18 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (sold separately).Featurin g a black cover with a gasket, this dust-tight, waterproof power distribution box carries an IP67/IP69K rating, and it features latches that keep the cover securely in place. The base and cover accept a tether (873-680; not included) that helps prevent loss of the cover during service. This model (PDM31001ZXM) includes TPAs and a mounting bracket. Included TPAs help prevent disconnection of wires due to vibration and accidental snagging Comes with a metal mounting bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 100A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays - PDM31001ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58V 100A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
PDM31001ZXM
58V 100A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM31001ZXM
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB18 Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB18 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (sold separately).Featurin g a black cover with a gasket, this dust-tight, waterproof power distribution box carries an IP67/IP69K rating, and it features latches that keep the cover securely in place. The base and cover accept a tether (873-680; not included) that helps prevent loss of the cover during service. This model (PDM31001ZXM) includes TPAs and a mounting bracket. Included TPAs help prevent disconnection of wires due to vibration and accidental snagging Comes with a metal mounting bracket

Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB18 Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB18 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (sold separately).Featuring a black cover with a gasket, this dust-tight, waterproof power distribution box carries an IP67/IP69K rating, and it features latches that keep the cover securely in place. The base and cover accept a tether (873-680; not included) that helps prevent loss of the cover during service. This model (PDM31001ZXM) includes TPAs and a mounting bracket. Included TPAs help prevent disconnection of wires due to vibration and accidental snagging Comes with a metal mounting bracket

Supplier's Site Datasheet
Littelfuse PDM31001ZXM Mini Power Distribution Module, HWB18 Series with Cover, Bracket and TPAs - 45982 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse PDM31001ZXM Mini Power Distribution Module, HWB18 Series with Cover, Bracket and TPAs
45982
Littelfuse PDM31001ZXM Mini Power Distribution Module, HWB18 Series with Cover, Bracket and TPAs 45982
Littelfuse PDM31001ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse The elimination of internal bussing allows the user to customize their own circuitry with direct wire-to-component connections Can install any mini (280 style) circuit protection component PDM is perfect fit for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles IP67 sealed units can be installed virtually anywhere on the vehicle HWB18 stands up to road splash and salt spray, and gives robust protection to devices Easy to connect Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals - 30032, 30037, 31075 & 32035 Comes with cover, 30° straight mounting bracket and TPA's RoHS Compliant
  • Littelfuse PDM31001ZXM Mini Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • The elimination of internal bussing allows the user to customize their own circuitry with direct wire-to-component connections
  • Can install any mini (280 style) circuit protection component
  • PDM is perfect fit for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles
  • IP67 sealed units can be installed virtually anywhere on the vehicle
  • HWB18 stands up to road splash and salt spray, and gives robust protection to devices
  • Easy to connect
  • Wires plug into the back of the unit using industry-standard Delphi Metri-Pack Series 280 tanged terminals - 30032, 30037, 31075 & 32035
  • Comes with cover, 30° straight mounting bracket and TPA's
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM31001ZXM 45982
Product Name 58V 100A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays Littelfuse PDM31001ZXM Mini Power Distribution Module, HWB18 Series with Cover, Bracket and TPAs
Current 100.0 amps 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 8318958 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details