Microchip Technology, Inc. RF Transceiver ICs ATBTLC1000A-UU-T

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 31-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 31-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATBTLC1000A-UU-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATBTLC1000A-UU-TTR-ND
RF Transceiver ICs ATBTLC1000A-UU-TTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 31-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 31-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATBTLC1000A-UU-TTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 3400 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM43353LIUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details