Microchip Technology, Inc. RF Transceiver ICs ATSAMB11G18A-MU-T

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMB11G18A-MU-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMB11G18A-MU-TTR-ND
RF Transceiver ICs ATSAMB11G18A-MU-TTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATSAMB11G18A-MU-TTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 4.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12P2L6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; GSM, LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 50 to 6000 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F547DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details