Texas Instruments High-Performance Analog Controllers DP83840AVCE

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - DP83840AVCE-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DP83840AVCE-ND
Controllers DP83840AVCE-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - DP83840AVCE - 203331-DP83840AVCE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83840AVCE
203331-DP83840AVCE
Interface - Interface - Controllers - DP83840AVCE 203331-DP83840AVCE
Manufacturer: Texas Instruments Win Source Part Number: 203331-DP83840AVCE Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-MQFP (14x20) Purpose: Physical Layer Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203331-DP83840AVCE
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-MQFP (14x20)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 335mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - DP83840AVCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83840AVCE
Controllers DP83840AVCE
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Buy Now Datasheet
Controllers - DP83840AVCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83840AVCE
Controllers DP83840AVCE
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83840AVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83840AVCE
Integrated Circuits (ICs) - Interface - Controllers DP83840AVCE
TELECOM CIRCUIT, 1-FUNC, PQFP100

TELECOM CIRCUIT, 1-FUNC, PQFP100

Supplier's Site
Interface - Controllers - DP83840AVCE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83840AVCE
Interface - Controllers DP83840AVCE
IC ETHERNET PHYS LAYER 100QFP

IC ETHERNET PHYS LAYER 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83840AVCE-ND 203331-DP83840AVCE DP83840AVCE DP83840AVCE DP83840AVCE
Product Name Controllers Interface - Interface - Controllers - DP83840AVCE Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface Transceiver IC - 702-SI32261-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details