10/100 Mb/s Integrated PCI Eth Media Access Cntllr and Phys Layer (MacPhyter-II) 144-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 000789-DP83816AVNG/N
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 116mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)
IC MEDIA ACCESS CTRLR 144-LQFP
IC MEDIA ACCESS CTRLR 144-LQFP
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83816AVNG/NOPB | 000789-DP83816AVNG/NOPB | DP83816AVNG/NOPB-ND | DP83816AVNG/NOPB | DP83816AVNG/NOPB | DP83816AVNG/NOPB |
| Product Name | DP83816 10/100 Mb/s Integrated PCI Eth Media Access Cntllr and Phys Layer (MacPhyter-II) | Interface - Interface - Controllers - DP83816AVNG/NOPB | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | PCI | PCI; Ethernet | Ethernet; Ethernet | Ethernet; PCI | PCI; PCI | |
| Device Type | DP83816 10/100 Mb/s Integrated PCI Eth Media Access Cntllr and Phys Layer (MacPhyter-II) | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Data Rate | 10000 to 100000 kbps | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |