Texas Instruments Interface - Interface - Controllers - DP83820BVUW DP83820BVUW

Description
Manufacturer: Texas Instruments Win Source Part Number: 203330-DP83820BVUW Packaging: Tube/Rail Protocol: Ethernet Standards: 1000 Base-X PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-QFP (28x28) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203330-DP83820BVUW Packaging: Tube/Rail Protocol: Ethernet Standards: 1000 Base-X PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-QFP (28x28) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83820BVUW - 203330-DP83820BVUW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83820BVUW
203330-DP83820BVUW
Interface - Interface - Controllers - DP83820BVUW 203330-DP83820BVUW
Manufacturer: Texas Instruments Win Source Part Number: 203330-DP83820BVUW Packaging: Tube/Rail Protocol: Ethernet Standards: 1000 Base-X PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-QFP (28x28) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203330-DP83820BVUW
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 1000 Base-X PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 208-QFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Controllers - DP83820BVUW - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83820BVUW
Interface - Controllers DP83820BVUW
IC CONTROLLER ETHERNET 208QFP

IC CONTROLLER ETHERNET 208QFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83820BVUW
Integrated Circuits (ICs) - Interface - Controllers DP83820BVUW
IC CONTROLLER ETHERNET 208QFP

IC CONTROLLER ETHERNET 208QFP

Supplier's Site
Controllers - DP83820BVUW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83820BVUW
Controllers DP83820BVUW
Ethernet Controller 1000 Base-X PHY PCI Interface 208-QFP (28x28)

Ethernet Controller 1000 Base-X PHY PCI Interface 208-QFP (28x28)

Buy Now
IC CONTROLLER ETHERNET 208QFP - 815-DP83820BVUW - Utmel Electronic Limited
Hong Kong, China
IC CONTROLLER ETHERNET 208QFP
815-DP83820BVUW
IC CONTROLLER ETHERNET 208QFP 815-DP83820BVUW
IC CONTROLLER ETHERNET 208QFP

IC CONTROLLER ETHERNET 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 203330-DP83820BVUW DP83820BVUW DP83820BVUW DP83820BVUW 815-DP83820BVUW
Product Name Interface - Interface - Controllers - DP83820BVUW Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers IC CONTROLLER ETHERNET 208QFP
Supply Voltage Other; 3.3V Other Other; 3.3V -3.3V; 3V; Other; 1.8V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 208-QFP (28x28) QFP; 208-BFQFP QFP QFP; 208-BFQFP QFP; 208-BFQFP
Technology PCI; PCI Ethernet; Ethernet PCI; PCI PCI; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1899710 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4352E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details