Texas Instruments High-Performance Analog Controllers DP83867IRRGZR

Description
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-49170-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-49170-2-ND
Controllers 296-49170-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-49170-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-49170-6-ND
Controllers 296-49170-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-49170-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-49170-1-ND
Controllers 296-49170-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Industrial VQFN Interface Transceiver IC
736-DP83867IRRGZR
Industrial VQFN Interface Transceiver IC 736-DP83867IRRGZR
Industrial temperature, robust gigabit Ethernet PHY transceiver 48-VQFN -40 to 85 Product overview: DP83867IRRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867IRRGZR can be used for catalog matching and distributor lookup.

Industrial temperature, robust gigabit Ethernet PHY transceiver 48-VQFN -40 to 85 Product overview: DP83867IRRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867IRRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - DP83867IRRGZR - 844778-DP83867IRRGZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867IRRGZR
844778-DP83867IRRGZR
Interface - Interface - Controllers - DP83867IRRGZR 844778-DP83867IRRGZR
Manufacturer: Texas Instruments Win Source Part Number: 844778-DP83867IRRGZR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Family Name: DP83867 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49170-2, 296-49170-1, 296-49170-6, DP83867IRRGZR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 844778-DP83867IRRGZR
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Family Name: DP83867
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49170-2, 296-49170-1, 296-49170-6, DP83867IRRGZR-ND

Buy Now Datasheet
Controllers DP83867IRRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867IRRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867IRRGZR
Integrated Circuits (ICs) - Interface - Controllers DP83867IRRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site
Controllers - DP83867IRRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867IRRGZR
Controllers DP83867IRRGZR
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now
Interface - Controllers - DP83867IRRGZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867IRRGZR
Interface - Controllers DP83867IRRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-49170-2-ND 736-DP83867IRRGZR 844778-DP83867IRRGZR DP83867IRRGZR DP83867IRRGZR DP83867IRRGZR DP83867IRRGZR
Product Name Controllers Industrial VQFN Interface Transceiver IC Interface - Interface - Controllers - DP83867IRRGZR Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology Ethernet Ethernet; Serial Ethernet; Ethernet Serial Serial
Device Type Line / Bus Controller Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 2.5V; Other; 1.1V, 2.5V Other; 1.1V, 2.5V Other Other; 1.1V, 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65210-24LTXITCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
4 suppliers
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details