Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
Manufacturer: Texas Instruments
Win Source Part Number: 1168442-DP83936AVUL-
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
IC CTRLR ORIENT NETWORK 160QFP
IC CTRLR ORIENT NETWORK 160QFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83936AVUL-20-ND | 1168442-DP83936AVUL-20 | DP83936AVUL-20 | DP83936AVUL-20 | DP83936AVUL-20 |
| Product Name | Controllers | Interface - Interface - Controllers - DP83936AVUL-20 | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |