Texas Instruments Standard Linear and Logic Interface - Interface - Controllers - DP83867IRPAPT DP83867IRPAPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1033950-DP83867IRPAP T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Alternative Parts (Cross-Reference): DP83867IRPAPR; DP83867IRPAP; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1033950-DP83867IRPAP T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Alternative Parts (Cross-Reference): DP83867IRPAPR; DP83867IRPAP; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83867IRPAPT - 1033950-DP83867IRPAPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867IRPAPT
1033950-DP83867IRPAPT
Interface - Interface - Controllers - DP83867IRPAPT 1033950-DP83867IRPAPT
Manufacturer: Texas Instruments Win Source Part Number: 1033950-DP83867IRPAP T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Alternative Parts (Cross-Reference): DP83867IRPAPR; DP83867IRPAP; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1033950-DP83867IRPAPT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100/1000 Base-TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 1.1V, 2.5V
Operating Supply Current: 157mA
Alternative Parts (Cross-Reference): DP83867IRPAPR; DP83867IRPAP;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-41117-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41117-6-ND
Controllers 296-41117-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-41117-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41117-1-ND
Controllers 296-41117-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-41117-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41117-2-ND
Controllers 296-41117-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Industrial Interface Transceiver IC
736-DP83867IRPAPT
Industrial Interface Transceiver IC 736-DP83867IRPAPT
Industrial temperature, robust gigabit Ethernet PHY transceiver 64-HTQFP -40 to 85 Product overview: DP83867IRPAPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867IRPAPT can be used for catalog matching and distributor lookup.

Industrial temperature, robust gigabit Ethernet PHY transceiver 64-HTQFP -40 to 85 Product overview: DP83867IRPAPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867IRPAPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - DP83867IRPAPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867IRPAPT
Controllers DP83867IRPAPT
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)

Buy Now
Interface - Controllers - DP83867IRPAPT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867IRPAPT
Interface - Controllers DP83867IRPAPT
IC ETHERNET PHY 64HTQFP

IC ETHERNET PHY 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867IRPAPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867IRPAPT
Integrated Circuits (ICs) - Interface - Controllers DP83867IRPAPT
IC ETHERNET PHY 64HTQFP

IC ETHERNET PHY 64HTQFP

Supplier's Site
Controllers DP83867IRPAPT
IC ETHERNET PHY 64HTQFP

IC ETHERNET PHY 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1033950-DP83867IRPAPT 296-41117-6-ND 736-DP83867IRPAPT DP83867IRPAPT DP83867IRPAPT DP83867IRPAPT DP83867IRPAPT
Product Name Interface - Interface - Controllers - DP83867IRPAPT Controllers Industrial Interface Transceiver IC Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 1.1V~ 2.5V 2.5V; Other; 1.1V, 2.5V Other; 1.1V, 2.5V Other Other; 1.1V, 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 64-HTQFP (10x10) TQFP; 64-PowerTQFP QFP; TQFP; 64-PowerTQFP QFP; 64-PowerTQFP QFP; TQFP QFP; 64-PowerTQFP
Technology Ethernet Serial Serial Ethernet; Ethernet Ethernet; Serial
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details