Texas Instruments High-Performance Analog Interface - Interface - Controllers - DP83867ERGZT DP83867ERGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1033948-DP83867ERGZT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1033948-DP83867ERGZT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83867ERGZT - 1033948-DP83867ERGZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867ERGZT
1033948-DP83867ERGZT
Interface - Interface - Controllers - DP83867ERGZT 1033948-DP83867ERGZT
Manufacturer: Texas Instruments Win Source Part Number: 1033948-DP83867ERGZT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1033948-DP83867ERGZT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100/1000 Base-TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (7x7)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 1.1V, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-43254-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43254-2-ND
Controllers 296-43254-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-43254-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43254-1-ND
Controllers 296-43254-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-43254-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43254-6-ND
Controllers 296-43254-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867ERGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867ERGZT
Integrated Circuits (ICs) - Interface - Controllers DP83867ERGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site
Interface - Controllers - DP83867ERGZT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867ERGZT
Interface - Controllers DP83867ERGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Controllers - DP83867ERGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867ERGZT
Controllers DP83867ERGZT
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now
Controllers - DP83867ERGZT - ODG (Origin Data Global)
Shenzhen, China
Controllers
DP83867ERGZT
Controllers DP83867ERGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1033948-DP83867ERGZT 296-43254-2-ND DP83867ERGZT DP83867ERGZT DP83867ERGZT DP83867ERGZT
Product Name Interface - Interface - Controllers - DP83867ERGZT Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Supply Voltage Other; 1.1V~ 2.5V 2.5V; Other; 1.1V, 2.5V Other Other; 1.1V, 2.5V Other; 1.1V, 2.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Technology Ethernet Ethernet; Ethernet Serial Serial Ethernet; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
QFN Interface Transceiver IC - 722-SI2494-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - AM26LS31PC - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers