Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 100-QFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 000800-DP83902AVJG/N
Packaging: Tube/Rail
Protocol: Ethernet
Standards: IEEE 802.3, 10 Base-T PHY
Family Name: DP83902A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Alternative Parts (Cross-Reference): DP83902AVJG; DP83902AVLJ; DP83902AVLJ/NOPB;
Introduction Date: November 01, 1995
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC CTRLR SER NETWORK IN 100LQFP
Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 100-QFP (14x14)
IC CTRLR SER NETWORK IN 100LQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83902AVJG/NOPB-ND | 000800-DP83902AVJG/NOPB | DP83902AVJG/NOPB | DP83902AVJG/NOPB | DP83902AVJG/NOPB |
| Product Name | Controllers | Interface - Interface - Controllers - DP83902AVJG/NOPB | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet; Serial | Ethernet; Ethernet | Serial | Serial | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other | Other; 4.75V ~ 5.25V |