Manufacturer: Texas Instruments
Win Source Part Number: 050875-DP8390DV
Packaging: Tube/Rail
Protocol: Ethernet
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 68-PLCC
Purpose: Controller
Supply Voltage - Operating: 5V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Ethernet Controller Interface 68-PLCC (25.13x25.13)
Ethernet Controller Interface 68-PLCC (25.13x25.13)
IC CTRLR NETWORK IN (NIC)68PLCC
IC CTRLR NETWORK IN (NIC)68PLCC
IC CTRLR NETWORK IN (NIC)68PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050875-DP8390DV | DP8390DV-ND | DP8390DV | DP8390DV | 815-DP8390DV | DP8390DV |
| Product Name | Interface - Interface - Controllers - DP8390DV | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | IC CTRLR NETWORK IN (NIC)68PLCC | Interface - Controllers |
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other | 5V; Other; 5V | |
| Package Type | PLCC; 68-PLCC | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet | |||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |