Texas Instruments High-Performance Analog Controllers DP83867CSRGZR

Description
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-51058-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51058-2-ND
Controllers 296-51058-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-51058-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51058-6-ND
Controllers 296-51058-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-51058-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51058-1-ND
Controllers 296-51058-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
736-DP83867CSRGZR
VQFN Interface Transceiver IC 736-DP83867CSRGZR
Gigabit Ethernet PHY Transceiver, 48-VQFN, Commercial Temp Product overview: DP83867CSRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867CSRGZR can be used for catalog matching and distributor lookup.

Gigabit Ethernet PHY Transceiver, 48-VQFN, Commercial Temp Product overview: DP83867CSRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867CSRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - DP83867CSRGZR - 851051-DP83867CSRGZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867CSRGZR
851051-DP83867CSRGZR
Interface - Interface - Controllers - DP83867CSRGZR 851051-DP83867CSRGZR
Manufacturer: Texas Instruments Win Source Part Number: 851051-DP83867CSRGZR Features: Interface Package: Reel - TR Family Name: DP83867 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51058-2, 296-51058-1, 296-51058-6, DP83867CSRGZR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851051-DP83867CSRGZR
Features: Interface
Package: Reel - TR
Family Name: DP83867
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51058-2, 296-51058-1, 296-51058-6, DP83867CSRGZR-ND

Buy Now Datasheet
Interface - Controllers - DP83867CSRGZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867CSRGZR
Interface - Controllers DP83867CSRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Controllers - DP83867CSRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867CSRGZR
Controllers DP83867CSRGZR
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now
Controllers DP83867CSRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867CSRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867CSRGZR
Integrated Circuits (ICs) - Interface - Controllers DP83867CSRGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-51058-2-ND 736-DP83867CSRGZR 851051-DP83867CSRGZR DP83867CSRGZR DP83867CSRGZR DP83867CSRGZR DP83867CSRGZR
Product Name Controllers VQFN Interface Transceiver IC Interface - Interface - Controllers - DP83867CSRGZR Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet Serial Serial Ethernet; Serial Ethernet; Ethernet
Device Type Line / Bus Controller Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 2.5V; Other; 1.1V, 2.5V Other; 1.1V, 2.5V Other; 1.1V, 2.5V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details