Texas Instruments Interface - Interface - Controllers - DP83907VF DP83907VF

Description
Manufacturer: Texas Instruments Win Source Part Number: 203332-DP83907VF Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203332-DP83907VF Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83907VF - 203332-DP83907VF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83907VF
203332-DP83907VF
Interface - Interface - Controllers - DP83907VF 203332-DP83907VF
Manufacturer: Texas Instruments Win Source Part Number: 203332-DP83907VF Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203332-DP83907VF
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - DP83907VF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83907VF
Controllers DP83907VF
Ethernet Controller 10 Base-T PHY ISA Interface 132-PQFP (24.13x24.13)

Ethernet Controller 10 Base-T PHY ISA Interface 132-PQFP (24.13x24.13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83907VF
Integrated Circuits (ICs) - Interface - Controllers DP83907VF
IC CONTROLLR AT/LANII TP 132QFP

IC CONTROLLR AT/LANII TP 132QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 203332-DP83907VF DP83907VF DP83907VF
Product Name Interface - Interface - Controllers - DP83907VF Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 132-PQFP (24.13x24.13) QFP; 132-BQFP Bumpered QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2456-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9833BRM - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details