Texas Instruments Interface - Interface - Controllers - DP83934CVUL-33 DP83934CVUL-33

Description
Manufacturer: Texas Instruments Win Source Part Number: 772815-DP83934CVUL-3 3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 160-BQFP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Ethernet Function: Controller Interface: Parallel Standards: 10 Base-T PHY Part Status: Obsolete(EOL) Family Name: DP83934 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-33/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772815-DP83934CVUL-3 3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 160-BQFP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Ethernet Function: Controller Interface: Parallel Standards: 10 Base-T PHY Part Status: Obsolete(EOL) Family Name: DP83934 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-33/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83934CVUL-33 - 772815-DP83934CVUL-33 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83934CVUL-33
772815-DP83934CVUL-33
Interface - Interface - Controllers - DP83934CVUL-33 772815-DP83934CVUL-33
Manufacturer: Texas Instruments Win Source Part Number: 772815-DP83934CVUL-3 3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 160-BQFP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Ethernet Function: Controller Interface: Parallel Standards: 10 Base-T PHY Part Status: Obsolete(EOL) Family Name: DP83934 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-33/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772815-DP83934CVUL-33
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 160-BQFP
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Ethernet
Function: Controller
Interface: Parallel
Standards: 10 Base-T PHY
Part Status: Obsolete(EOL)
Family Name: DP83934
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140mA
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-33/NOPB;
Introduction Date: July 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - DP83934CVUL-33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83934CVUL-33
Controllers DP83934CVUL-33
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Buy Now
Controllers - DP83934CVUL-33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83934CVUL-33
Controllers DP83934CVUL-33
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83934CVUL-33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83934CVUL-33
Integrated Circuits (ICs) - Interface - Controllers DP83934CVUL-33
LAN CONTROLLER

LAN CONTROLLER

Supplier's Site
Controllers DP83934CVUL-33
LAN CONTROLLER

LAN CONTROLLER

Supplier's Site Datasheet
Interface - Controllers - DP83934CVUL-33 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83934CVUL-33
Interface - Controllers DP83934CVUL-33
IC CTRLR ORIENT NETWORK 160QFP

IC CTRLR ORIENT NETWORK 160QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 772815-DP83934CVUL-33 DP83934CVUL-33 DP83934CVUL-33 DP83934CVUL-33 DP83934CVUL-33
Product Name Interface - Interface - Controllers - DP83934CVUL-33 Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260803-SI32260-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C68320C-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers