Manufacturer: Texas Instruments
Win Source Part Number: 1033951-DP83902AVLJ
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Controller Interface 100-QFP (14x20)
Controller Interface 100-QFP (14x20)
IC CTRLR SER NETWORK IN 100QFP
IC CTRLR SER NETWORK IN 100QFP
IC CTRLR SER NETWORK IN 100QFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1033951-DP83902AVLJ | DP83902AVLJ-ND | DP83902AVLJ | DP83902AVLJ | DP83902AVLJ | DP83902AVLJ |
| Product Name | Interface - Interface - Controllers - DP83902AVLJ | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 100-QFP (14x20) | 100-BQFP | QFP; 100-BQFP | QFP; 100-BQFP | QFP | QFP; 100-BQFP |