Texas Instruments High-Performance Analog Controllers DP83901AV

Description
Controller Interface 68-PLCC (25.13x25.13)
Request a Quote Datasheet
Description
Controller Interface 68-PLCC (25.13x25.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - DP83901AV-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DP83901AV-ND
Controllers DP83901AV-ND
Controller Interface 68-PLCC (25.13x25.13)

Controller Interface 68-PLCC (25.13x25.13)

Buy Now Datasheet
Interface - Interface - Controllers - DP83901AV - 080607-DP83901AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83901AV
080607-DP83901AV
Interface - Interface - Controllers - DP83901AV 080607-DP83901AV
Manufacturer: Texas Instruments Win Source Part Number: 080607-DP83901AV Packaging: Tube/Rail Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 68-PLCC Purpose: Controller Supply Voltage - Operating: 5V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080607-DP83901AV
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 68-PLCC
Purpose: Controller
Supply Voltage - Operating: 5V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - DP83901AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83901AV
Controllers DP83901AV
Controller Interface 68-PLCC (25.13x25.13)

Controller Interface 68-PLCC (25.13x25.13)

Buy Now Datasheet
Controllers - DP83901AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83901AV
Controllers DP83901AV
Controller Interface 68-PLCC (25.13x25.13)

Controller Interface 68-PLCC (25.13x25.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83901AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83901AV
Integrated Circuits (ICs) - Interface - Controllers DP83901AV
IC CONTROLLR SER NETWK IN 68PLCC

IC CONTROLLR SER NETWK IN 68PLCC

Supplier's Site
Interface - Controllers - DP83901AV - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83901AV
Interface - Controllers DP83901AV
IC CONTROLLR SER NETWK IN 68PLCC

IC CONTROLLR SER NETWK IN 68PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83901AV-ND 080607-DP83901AV DP83901AV DP83901AV DP83901AV
Product Name Controllers Interface - Interface - Controllers - DP83901AV Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Telecom - SI3019-F-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers