Texas Instruments DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) DP83815DVNG

Description
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) 144-LQFP 0 to 70
Request a Quote
Description
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) 144-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DP83815DVNG is a single-chip 10/100 Mb/s Ethernet Controller designed for the PCI bus, suitable for low-cost, high-volume applications such as PC motherboards, adapter cards, and embedded systems. It fully complies with the IEEE 802.3 standards and features a PCI V2.2 interface with power management support. The device supports full duplex transmission and reception, utilizing bus-mastering to minimize CPU load. Key features include wake-on-LAN (WOL) support, virtual LAN (VLAN) capabilities, and extensive packet filtering options. The DP83815DVNG integrates a 3.3V CMOS physical layer interface and includes internal transmit and receive FIFOs of 2 KB each. It operates with a low power consumption of approximately 561 mW during operation, 380 mW in WOL mode, and 33 mW in sleep mode. The product is available in both 144-pin LQFP and 160-pin LBGA packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The DP83815DVNG is a single-chip 10/100 Mb/s Ethernet Controller designed for the PCI bus, suitable for low-cost, high-volume applications such as PC motherboards, adapter cards, and embedded systems. It fully complies with the IEEE 802.3 standards and features a PCI V2.2 interface with power management support. The device supports full duplex transmission and reception, utilizing bus-mastering to minimize CPU load. Key features include wake-on-LAN (WOL) support, virtual LAN (VLAN) capabilities, and extensive packet filtering options. The DP83815DVNG integrates a 3.3V CMOS physical layer interface and includes internal transmit and receive FIFOs of 2 KB each. It operates with a low power consumption of approximately 561 mW during operation, 380 mW in WOL mode, and 33 mW in sleep mode. The product is available in both 144-pin LQFP and 160-pin LBGA packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) - DP83815DVNG - Texas Instruments
Dallas, TX, United States
DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter)
DP83815DVNG
DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) DP83815DVNG
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) 144-LQFP 0 to 70

10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) 144-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - DP83815DVNG - 1168413-DP83815DVNG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83815DVNG
1168413-DP83815DVNG
Interface - Interface - Controllers - DP83815DVNG 1168413-DP83815DVNG
Manufacturer: Texas Instruments Win Source Part Number: 1168413-DP83815DVNG Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1168413-DP83815DVNG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Controllers - DP83815DVNG-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DP83815DVNG-ND
Controllers DP83815DVNG-ND
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83815DVNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83815DVNG
Integrated Circuits (ICs) - Interface - Controllers DP83815DVNG
LAN CONTROLLER, 2 CHANNEL(S)

LAN CONTROLLER, 2 CHANNEL(S)

Supplier's Site
Interface - Controllers - DP83815DVNG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83815DVNG
Interface - Controllers DP83815DVNG
IC CTLR/LAYER INT PCI 144-LQFP

IC CTLR/LAYER INT PCI 144-LQFP

Supplier's Site Datasheet
Controllers - DP83815DVNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83815DVNG
Controllers DP83815DVNG
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Controllers - DP83815DVNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83815DVNG
Controllers DP83815DVNG
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83815DVNG 1168413-DP83815DVNG DP83815DVNG-ND DP83815DVNG DP83815DVNG DP83815DVNG DP83815DVNG
Product Name DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) Interface - Interface - Controllers - DP83815DVNG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology PCI PCI; Ethernet Ethernet; Ethernet PCI; PCI PCI; PCI PCI; PCI
Device Type DP83815 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter) Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller CardBus Controller
Data Rate 10000 to 100000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details