Texas Instruments Interface - Interface - Controllers - DP83934AVQB DP83934AVQB

Description
Manufacturer: Texas Instruments Win Source Part Number: 080611-DP83934AVQB Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080611-DP83934AVQB Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83934AVQB - 080611-DP83934AVQB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83934AVQB
080611-DP83934AVQB
Interface - Interface - Controllers - DP83934AVQB 080611-DP83934AVQB
Manufacturer: Texas Instruments Win Source Part Number: 080611-DP83934AVQB Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080611-DP83934AVQB
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 160-PQFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Controllers - DP83934AVQB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83934AVQB
Interface - Controllers DP83934AVQB
IC CTRLR ORIENT NETWORK 160PLCC

IC CTRLR ORIENT NETWORK 160PLCC

Supplier's Site Datasheet
Controllers - DP83934AVQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83934AVQB
Controllers DP83934AVQB
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - DP83934AVQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83934AVQB
Integrated Circuits (ICs) - Interface - Controllers DP83934AVQB
IC CTRLR ORIENT NETWORK 160PLCC

IC CTRLR ORIENT NETWORK 160PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 080611-DP83934AVQB DP83934AVQB DP83934AVQB DP83934AVQB
Product Name Interface - Interface - Controllers - DP83934AVQB Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 160-PQFP (28x28) QFP; 160-BQFP QFP; 160-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897612 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers