Texas Instruments High-Performance Analog Interface - Interface - Controllers - DP83867CSRGZT DP83867CSRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1033947-DP83867CSRGZ T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1033947-DP83867CSRGZ T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83867CSRGZT - 1033947-DP83867CSRGZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867CSRGZT
1033947-DP83867CSRGZT
Interface - Interface - Controllers - DP83867CSRGZT 1033947-DP83867CSRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1033947-DP83867CSRGZ T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100/1000 Base-TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VQFN (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 1.1V, 2.5V Operating Supply Current: 157mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1033947-DP83867CSRGZT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100/1000 Base-TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VQFN (7x7)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 1.1V, 2.5V
Operating Supply Current: 157mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-43820-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43820-2-ND
Controllers 296-43820-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-43820-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43820-6-ND
Controllers 296-43820-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-43820-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43820-1-ND
Controllers 296-43820-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Interface Transceiver IC
736-DP83867CSRGZT
Low-Power VQFN Interface Transceiver IC 736-DP83867CSRGZT
Low-power, robust gigabit Ethernet PHY transceiver with SGMII 48-VQFN 0 to 70 Product overview: DP83867CSRGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867CSRGZT can be used for catalog matching and distributor lookup.

Low-power, robust gigabit Ethernet PHY transceiver with SGMII 48-VQFN 0 to 70 Product overview: DP83867CSRGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867CSRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867CSRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867CSRGZT
Integrated Circuits (ICs) - Interface - Controllers DP83867CSRGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site
Controllers - DP83867CSRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867CSRGZT
Controllers DP83867CSRGZT
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now
Controllers DP83867CSRGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Interface - Controllers - DP83867CSRGZT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867CSRGZT
Interface - Controllers DP83867CSRGZT
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1033947-DP83867CSRGZT 296-43820-2-ND 736-DP83867CSRGZT DP83867CSRGZT DP83867CSRGZT DP83867CSRGZT DP83867CSRGZT
Product Name Interface - Interface - Controllers - DP83867CSRGZT Controllers Low-Power VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Supply Voltage Other; 1.1V~ 2.5V 2.5V; Other; 1.1V, 2.5V Other Other; 1.1V, 2.5V Other; 1.1V, 2.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Technology Ethernet Ethernet; Ethernet Serial Ethernet; Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details