Texas Instruments High-Performance Analog Interface - Interface - Controllers - DP83934CVUL-25 DP83934CVUL-25

Description
Manufacturer: Texas Instruments Win Source Part Number: 080612-DP83934CVUL-2 5 Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: DP83934 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-25/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080612-DP83934CVUL-2 5 Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: DP83934 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-25/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83934CVUL-25 - 080612-DP83934CVUL-25 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83934CVUL-25
080612-DP83934CVUL-25
Interface - Interface - Controllers - DP83934CVUL-25 080612-DP83934CVUL-25
Manufacturer: Texas Instruments Win Source Part Number: 080612-DP83934CVUL-2 5 Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: DP83934 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-25/NOPB; Introduction Date: July 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080612-DP83934CVUL-25
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: DP83934
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 160-PQFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Alternative Parts (Cross-Reference): DP83934CVUL-3V; DP83934CVUL-25/NOPB;
Introduction Date: July 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - DP83934CVUL-25-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83934CVUL-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83934CVUL-25
Integrated Circuits (ICs) - Interface - Controllers DP83934CVUL-25
IC CTRLR ORIENT NETWORK 160QFP

IC CTRLR ORIENT NETWORK 160QFP

Supplier's Site
Controllers - DP83934CVUL-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83934CVUL-25
Controllers DP83934CVUL-25
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 080612-DP83934CVUL-25 DP83934CVUL-25-ND DP83934CVUL-25 DP83934CVUL-25
Product Name Interface - Interface - Controllers - DP83934CVUL-25 Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 160-PQFP (28x28) 160-BQFP QFP QFP; 160-BQFP
Technology Ethernet; Parallel Ethernet; Ethernet Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9849AKSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details