Texas Instruments High-Performance Analog Interface - Interface - Controllers - DP83867ERGZR DP83867ERGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844729-DP83867ERGZR Operating Temperature Range: -40°C ~ 105°C Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Family Name: DP83867 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51059-1, 296-51059-2, DP83867ERGZR-ND, 296-51059-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844729-DP83867ERGZR Operating Temperature Range: -40°C ~ 105°C Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Family Name: DP83867 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51059-1, 296-51059-2, DP83867ERGZR-ND, 296-51059-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83867ERGZR - 844729-DP83867ERGZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83867ERGZR
844729-DP83867ERGZR
Interface - Interface - Controllers - DP83867ERGZR 844729-DP83867ERGZR
Manufacturer: Texas Instruments Win Source Part Number: 844729-DP83867ERGZR Operating Temperature Range: -40°C ~ 105°C Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Family Name: DP83867 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51059-1, 296-51059-2, DP83867ERGZR-ND, 296-51059-6

Manufacturer: Texas Instruments
Win Source Part Number: 844729-DP83867ERGZR
Operating Temperature Range: -40°C ~ 105°C
Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Family Name: DP83867
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51059-1, 296-51059-2, DP83867ERGZR-ND, 296-51059-6

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
736-DP83867ERGZR
VQFN Interface Transceiver IC 736-DP83867ERGZR
Extended temperature, robust low-latency gigabit Ethernet PHY transceiver with SGMII 48-VQFN -40 to 105 Product overview: DP83867ERGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867ERGZR can be used for catalog matching and distributor lookup.

Extended temperature, robust low-latency gigabit Ethernet PHY transceiver with SGMII 48-VQFN -40 to 105 Product overview: DP83867ERGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867ERGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - 296-51059-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51059-6-ND
Controllers 296-51059-6-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-51059-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51059-2-ND
Controllers 296-51059-2-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Controllers - 296-51059-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-51059-1-ND
Controllers 296-51059-1-ND
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now Datasheet
Interface - Controllers - DP83867ERGZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83867ERGZR
Interface - Controllers DP83867ERGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Controllers - DP83867ERGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83867ERGZR
Controllers DP83867ERGZR
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)

Buy Now
Controllers - DP83867ERGZR - ODG (Origin Data Global)
Shenzhen, China
Controllers
DP83867ERGZR
Controllers DP83867ERGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83867ERGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83867ERGZR
Integrated Circuits (ICs) - Interface - Controllers DP83867ERGZR
IC ETHERNET PHY 48VQFN

IC ETHERNET PHY 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 844729-DP83867ERGZR 736-DP83867ERGZR 296-51059-6-ND DP83867ERGZR DP83867ERGZR DP83867ERGZR DP83867ERGZR
Product Name Interface - Interface - Controllers - DP83867ERGZR VQFN Interface Transceiver IC Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Transceiver Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Technology Ethernet Serial Serial Ethernet; Serial Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - AD1988BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details