Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 84-PLCC (29.31x29.31)
Manufacturer: Texas Instruments
Win Source Part Number: 809428-DP83902AV/NOP
Packaging: Tube
Protocol: Ethernet
Function: Controller
Interface: Serial
Current - Supply: 140mA
Standards: IEEE 802.3, 10 Base-T PHY
Part Status: Obsolete (End Of Life)
Supplier Device Package: 84-PLCC (29.31x29.31)
Manufacturer Package: 84-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: DP83902
IC CTRLR SER NETWORK IN 84PLCC
IC CTRLR SER NETWORK IN 84PLCC
Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 84-PLCC (29.31x29.31)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83902AV/NOPB-ND | 809428-DP83902AV/NOPB | DP83902AV/NOPB | DP83902AV/NOPB | DP83902AV/NOPB |
| Product Name | Controllers | Interface - Interface - Controllers - DP83902AV/NOPB | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; Serial | Serial | Ethernet; Ethernet | Serial | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V |