Manufacturer: Texas Instruments
Win Source Part Number: 844393-DP83867ISRGZR
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Family Name: DP83867
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48906-6, 296-48906-2, 296-48906-1, DP83867ISRGZR-ND
Industrial temperature, robust gigabit Ethernet PHY transceiver with SGMII 48-VQFN -40 to 85 Product overview: DP83867ISRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, VQFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83867ISRGZR can be used for catalog matching and distributor lookup.
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
IC CONTROLLER ETHERNET 48VQFN
IC CONTROLLER ETHERNET 48VQFN
IC CONTROLLER ETHERNET 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844393-DP83867ISRGZR | 736-DP83867ISRGZR | 296-48906-1-ND | DP83867ISRGZR | DP83867ISRGZR | DP83867ISRGZR | DP83867ISRGZR |
| Product Name | Interface - Interface - Controllers - DP83867ISRGZR | Industrial VQFN Interface Transceiver IC | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Technology | Ethernet | Serial | Ethernet; Serial | Ethernet; Ethernet | Serial |