Texas Instruments High-Performance Analog Controllers DP83826ERHBR

Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-DP83826ERHBRCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 296-DP83826ERHBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 296-DP83826ERHBRTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 969832-DP83826ERHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
969832-DP83826ERHBR
Integrated Circuits (ICs) - Interface - Controllers 969832-DP83826ERHBR
Win Source Part Number: 969832-DP83826ERHBR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 3,000 Protocol: Ethernet Function: Controller Interface: MII, RMII Current - Supply: 55mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83826ERHBRDKR, 296-DP83826ERHBRCT,2 96-DP83826ERHBRTR Base Product Number: DP83826

Win Source Part Number: 969832-DP83826ERHBR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Current - Supply: 55mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83826ERHBRDKR,296-DP83826ERHBRCT,296-DP83826ERHBRTR
Base Product Number: DP83826

Buy Now Datasheet
Interface - Controllers - DP83826ERHBR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83826ERHBR
Interface - Controllers DP83826ERHBR
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site Datasheet
Controllers - DP83826ERHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83826ERHBR
Controllers DP83826ERHBR
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)

Buy Now
Controllers - DP83826ERHBR - ODG (Origin Data Global)
Shenzhen, China
Controllers
DP83826ERHBR
Controllers DP83826ERHBR
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83826ERHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83826ERHBR
Integrated Circuits (ICs) - Interface - Controllers DP83826ERHBR
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-DP83826ERHBRCT-ND 969832-DP83826ERHBR DP83826ERHBR DP83826ERHBR DP83826ERHBR DP83826ERHBR
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; MII, RMII MII, RMII MII, RMII Ethernet; MII, RMII Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.62V ~ 1.98V, 3V ~ 3.6V Other; 1.62V ~ 1.98V~ 3V ~ 3.6V 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V Other; 1.62V ~ 1.98V, 3V ~ 3.6V 3V; 3.6V; Other
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Hex unbuffered inverter - 74AHCU04PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details