Texas Instruments DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend DP83816AVNG-EX/NOPB

Description
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend 144-LQFP 0 to 85
Request a Quote Datasheet
Description
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend 144-LQFP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend - DP83816AVNG-EX/NOPB - Texas Instruments
Dallas, TX, United States
DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend
DP83816AVNG-EX/NOPB
DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend DP83816AVNG-EX/NOPB
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend 144-LQFP 0 to 85

10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend 144-LQFP 0 to 85

Buy Now Datasheet
Controllers - DP83816AVNG-EX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - Controllers - DP83816AVNG-EX/NOPB - 772811-DP83816AVNG-EX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83816AVNG-EX/NOPB
772811-DP83816AVNG-EX/NOPB
Interface - Interface - Controllers - DP83816AVNG-EX/NOPB 772811-DP83816AVNG-EX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772811-DP83816AVNG-E X/NOPB Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Package: 144-LQFP Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Function: Controller Interface: PCI Standards: IEEE 802.3, 10/100 Base-T/TX PHY Family Name: DP83816 Categories: Integrated Circuits (ICs) Operating Supply Current: 116mA Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): DP83816AVNG-EX; DP83816AVNG; DP83822IRHBR; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772811-DP83816AVNG-EX/NOPB
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C
Package: 144-LQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Function: Controller
Interface: PCI
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Family Name: DP83816
Categories: Integrated Circuits (ICs)
Operating Supply Current: 116mA
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): DP83816AVNG-EX; DP83816AVNG; DP83822IRHBR;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - DP83816AVNG-EX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet
Controllers - DP83816AVNG-EX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)

Buy Now
Interface - Controllers - DP83816AVNG-EX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83816AVNG-EX/NOPB
Interface - Controllers DP83816AVNG-EX/NOPB
IC MACPHY 10/100 802.3 144LQFP

IC MACPHY 10/100 802.3 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83816AVNG-EX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83816AVNG-EX/NOPB
Integrated Circuits (ICs) - Interface - Controllers DP83816AVNG-EX/NOPB
LAN CONTROLLER, 7 CHANNEL(S)

LAN CONTROLLER, 7 CHANNEL(S)

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83816AVNG-EX/NOPB DP83816AVNG-EX/NOPB-ND 772811-DP83816AVNG-EX/NOPB DP83816AVNG-EX/NOPB DP83816AVNG-EX/NOPB DP83816AVNG-EX/NOPB DP83816AVNG-EX/NOPB
Product Name DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend Controllers Interface - Interface - Controllers - DP83816AVNG-EX/NOPB Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology PCI PCI; Ethernet PCI; PCI PCI; PCI Ethernet; Ethernet
Device Type DP83816EX 10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter-II)Extend Line / Bus Controller Sensor Interface CardBus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Data Rate 10000 to 100000 kbps
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers