Manufacturer: Texas Instruments
Win Source Part Number: 080613-DP83936AVUL-2
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 160-PQFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
LAN CONTROLLER
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
IC CTRLR ORIENT NETWORK 160QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080613-DP83936AVUL-25 | DP83936AVUL-25-ND | DP83936AVUL-25 | DP83936AVUL-25 | DP83936AVUL-25 |
| Product Name | Interface - Interface - Controllers - DP83936AVUL-25 | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 160-PQFP (28x28) | 160-BQFP | QFP | QFP; 160-BQFP | QFP; 160-BQFP |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel |