Texas Instruments High-Performance Analog Interface - Interface - Controllers - DP83905AVQB DP83905AVQB

Description
Manufacturer: Texas Instruments Win Source Part Number: 083219-DP83905AVQB Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083219-DP83905AVQB Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83905AVQB - 083219-DP83905AVQB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83905AVQB
083219-DP83905AVQB
Interface - Interface - Controllers - DP83905AVQB 083219-DP83905AVQB
Manufacturer: Texas Instruments Win Source Part Number: 083219-DP83905AVQB Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-PQFP (28x28) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083219-DP83905AVQB
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10 Base-T PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 160-PQFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - DP83905AVQB-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DP83905AVQB-ND
Controllers DP83905AVQB-ND
Ethernet Controller IEEE 802.3, 10 Base-T PHY ISA Interface 160-QFP (28x28)

Ethernet Controller IEEE 802.3, 10 Base-T PHY ISA Interface 160-QFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83905AVQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83905AVQB
Integrated Circuits (ICs) - Interface - Controllers DP83905AVQB
IC CONTROLR AT/LAN TP IN 160QFP

IC CONTROLR AT/LAN TP IN 160QFP

Supplier's Site
Interface - Controllers - DP83905AVQB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83905AVQB
Interface - Controllers DP83905AVQB
IC CONTROLR AT/LAN TP IN 160QFP

IC CONTROLR AT/LAN TP IN 160QFP

Supplier's Site Datasheet
Controllers - DP83905AVQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83905AVQB
Controllers DP83905AVQB
Ethernet Controller IEEE 802.3, 10 Base-T PHY ISA Interface 160-QFP (28x28)

Ethernet Controller IEEE 802.3, 10 Base-T PHY ISA Interface 160-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 083219-DP83905AVQB DP83905AVQB-ND DP83905AVQB DP83905AVQB DP83905AVQB
Product Name Interface - Interface - Controllers - DP83905AVQB Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 160-PQFP (28x28) 160-BFQFP QFP QFP; 160-BFQFP QFP; 160-BFQFP
Technology Ethernet; ISA Ethernet; Ethernet ISA ISA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers