Texas Instruments Interface - Interface - Controllers - DP83932BVF-25 DP83932BVF-25

Description
Manufacturer: Texas Instruments Win Source Part Number: 040081-DP83932BVF-25 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 040081-DP83932BVF-25 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - DP83932BVF-25 - 040081-DP83932BVF-25 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83932BVF-25
040081-DP83932BVF-25
Interface - Interface - Controllers - DP83932BVF-25 040081-DP83932BVF-25
Manufacturer: Texas Instruments Win Source Part Number: 040081-DP83932BVF-25 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-PQFP (24.13x24.13) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 040081-DP83932BVF-25
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-PQFP (24.13x24.13)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83932BVF-25
Integrated Circuits (ICs) - Interface - Controllers DP83932BVF-25
IC SONIC 132QFP

IC SONIC 132QFP

Supplier's Site
Interface - Controllers - DP83932BVF-25 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83932BVF-25
Interface - Controllers DP83932BVF-25
IC SONIC 132QFP

IC SONIC 132QFP

Supplier's Site Datasheet
Controllers - DP83932BVF-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83932BVF-25
Controllers DP83932BVF-25
Ethernet Controller IEEE 802.3 Interface 132-PQFP (24.13x24.13)

Ethernet Controller IEEE 802.3 Interface 132-PQFP (24.13x24.13)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 040081-DP83932BVF-25 DP83932BVF-25 DP83932BVF-25 DP83932BVF-25
Product Name Interface - Interface - Controllers - DP83932BVF-25 Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 132-PQFP (24.13x24.13) QFP QFP; 132-BQFP QFP; 132-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details