Win Source Part Number: 988001-DP83826IRHBT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 250
Protocol: Ethernet
Function: MAC Controller
Interface: MII, RMII
Current - Supply: 55mA
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83826IRHBTDKR,
Base Product Number: DP83826
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
LOW COST ENET PHY INDUSTRIAL
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
LOW COST ENET PHY INDUSTRIAL
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 988001-DP83826IRHBT | 296-DP83826IRHBTTR-ND | DP83826IRHBT | DP83826IRHBT | DP83826IRHBT | DP83826IRHBT |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.62V ~ 1.98V~ 3V ~ 3.6V | Other; 1.62V ~ 1.98V, 3V ~ 3.6V | Other; 1.62V ~ 1.98V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V | 3V; 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; MII, RMII | Ethernet; MII, RMII | MII, RMII | MII, RMII | Ethernet; Ethernet |