Win Source Part Number: 962813-DP83826IRHBR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: MAC Controller
Interface: MII, RMII
Current - Supply: 55mA
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83826IRHBRTR,2
Base Product Number: DP83826
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
LOW COST ENET PHY INDUSTRIAL
LOW COST ENET PHY INDUSTRIAL
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 962813-DP83826IRHBR | 296-DP83826IRHBRCT-ND | DP83826IRHBR | DP83826IRHBR | DP83826IRHBR | DP83826IRHBR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.62V ~ 1.98V~ 3V ~ 3.6V | Other; 1.62V ~ 1.98V, 3V ~ 3.6V | 3V; 3.6V; Other | Other; 1.62V ~ 1.98V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | Ethernet; MII, RMII | Ethernet; Ethernet | Ethernet; MII, RMII | MII, RMII | MII, RMII |