Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Controllers DP83826ERHBT

Description
Win Source Part Number: 1000178-DP83826ERHBT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: Ethernet Function: Controller Interface: MII, RMII Current - Supply: 55mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83826ERHBTDKR, 296-DP83826ERHBTTR,2 96-DP83826ERHBTCT Base Product Number: DP83826
Request a Quote Datasheet
Description
Win Source Part Number: 1000178-DP83826ERHBT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: Ethernet Function: Controller Interface: MII, RMII Current - Supply: 55mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83826ERHBTDKR, 296-DP83826ERHBTTR,2 96-DP83826ERHBTCT Base Product Number: DP83826
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1000178-DP83826ERHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1000178-DP83826ERHBT
Integrated Circuits (ICs) - Interface - Controllers 1000178-DP83826ERHBT
Win Source Part Number: 1000178-DP83826ERHBT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: Ethernet Function: Controller Interface: MII, RMII Current - Supply: 55mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83826ERHBTDKR, 296-DP83826ERHBTTR,2 96-DP83826ERHBTCT Base Product Number: DP83826

Win Source Part Number: 1000178-DP83826ERHBT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 250
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Current - Supply: 55mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83826ERHBTDKR,296-DP83826ERHBTTR,296-DP83826ERHBTCT
Base Product Number: DP83826

Buy Now Datasheet
Controllers - 296-DP83826ERHBTTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 296-DP83826ERHBTCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 296-DP83826ERHBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Controllers - DP83826ERHBT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
DP83826ERHBT
Interface - Controllers DP83826ERHBT
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - DP83826ERHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
DP83826ERHBT
Integrated Circuits (ICs) - Interface - Controllers DP83826ERHBT
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site
Controllers - DP83826ERHBT - ODG (Origin Data Global)
Shenzhen, China
Controllers
DP83826ERHBT
Controllers DP83826ERHBT
LOW COST ENET PHY INDUSTRIAL

LOW COST ENET PHY INDUSTRIAL

Supplier's Site Datasheet
Controllers - DP83826ERHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP83826ERHBT
Controllers DP83826ERHBT
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1000178-DP83826ERHBT 296-DP83826ERHBTTR-ND DP83826ERHBT DP83826ERHBT DP83826ERHBT DP83826ERHBT
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.62V ~ 1.98V~ 3V ~ 3.6V Other; 1.62V ~ 1.98V, 3V ~ 3.6V 3V; 3.6V; Other Other; 1.62V ~ 1.98V, 3V ~ 3.6V 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Ethernet; MII, RMII MII, RMII Ethernet; Ethernet Ethernet; MII, RMII MII, RMII
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details