Manufacturer: Microchip Technology
Win Source Part Number: 1321521-MCP4651-104E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Features: Mute, Selectable Address
Number of Circuits: 2
Standard Package: 96
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4651104EST
Base Product Number: MCP4651
RoHS Status: ROHS3 Compliant
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 257TP 14TSSOP Product overview: MCP4651-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651-104E/ST can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 257TP 14TSSOP
±20% I2C 100kΩ 1.8V~5.5V TSSOP-14 Digital Potentiometers ROHS
IC DGT POT 100KOHM 257TP 14TSSOP
Volatile Digital Potentiometer, 100 kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 100 kohm, 257 STEPS, Dual, TSSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1321521-MCP4651-104E/ST | MCP4651-104E/ST-ND | 717-MCP4651-104E/ST | MCP4651-104E/ST | MCP4651-104E/ST | MCP4651-104E/ST | 91R1237 | 77M2985 | MCP4651-104E/ST |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 100 Kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometer, 100 Kohm, 257 Steps, Dual, Tssop; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |