Win Source Part Number: 1019915-MCP41050-E/S
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP41050-E/SN-NDR
Base Product Number: MCP41050
IC DGTL POT 50KOHM 256TAP 8SOIC Product overview: MCP41050-E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41050-E/SN can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Volatile Digital Potentiometer, 50 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC DGTL POT 50KOHM 256TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 256TAP 8SOIC
±30% SPI 50kΩ 2.7V~5.5V SOIC-8-150mil Digital Potentiometers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Digital Potentiometers |
| Product Number | 1019915-MCP41050-E/SN | 717-MCP41050-E/SN | MCP41050-E/SN-ND | 58M8912 | MCP41050-E/SN | MCP41050-E/SN | MCP41050-E/SN | MCP41050-E/SN |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometers | Volatile Digital Potentiometer, 50 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |