Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer: Microchip Technology
Win Source Part Number: 849715-MCP4018T-503E
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Reel - TR
Family Name: MCP4018
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4018T-503E/LTTR, MCP4018T-503E/LTCT, MCP4018T-503E/LTDKR,
IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: MCP4018T-503E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4018T-503E/LT
IC DGTL POT 50KOHM 128TAP SC70-6
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Volatile Digital Potentiometer, 50 kohm, Single, I2C, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 50kohm, 128STEPS, Single, 6SC70; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
±20% I2C 1.8V~5.5V 50kΩ SC-70-6(SOT-363) Digital Potentiometers ROHS
IC DGTL POT 50KOHM 128TAP SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Digital Potentiometers | Resistors |
| Product Number | MCP4018T-503E/LTTR-ND | 849715-MCP4018T-503E/LT | 717-MCP4018T-503E/LT | MCP4018T-503E/LT | MCP4018T-503E/LT | 87R0098 | 08R1803 | MCP4018T-503E/LT | MCP4018T-503E/LT |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4018T-503E/LT | 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometer, 50Kohm, 128Steps, Single, 6Sc70; End To End Resistance Microchip | ADC/DAC/Data Conversion >> Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||||
| Resistance Taper | Linear | ||||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |