2-Ch 100kR 256POS I2C Digital Potentiometer, Linear, Non-Volatile Product overview: TPL0102-100PWR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0102-100PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272040-TPL0102-100P
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 92 ppm/°C
Resistance - Wiper (Ohms) (Typ): 25
Family Name: TPL0102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): AD5252BRU100-RL7; AD5252BRU100; AD5252BRUZ100;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
±20% I2C 100kΩ TSSOP-14 Digital Potentiometers ROHS
IC DGT POT 100KOHM 256TP 14TSSOP
DIGITAL POT, 100K, DUAL, TSSOP-14; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGT POT 100KOHM 256TP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-TPL0102-100PWR | 1272040-TPL0102-100PWR | 296-30048-2-ND | TPL0102-100PWR | TPL0102-100PWR | TPL0102-100PWR | 29AH8057 | TPL0102-100PWR |
| Product Name | Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0102-100PWR | Digital Potentiometers | Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Pot, 100K, Dual, Tssop-14; End To End Resistance Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Operating DC Voltage | 2.7 to 2.75 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |