128-Tap 1-Ch I2C Digital Potentiometer, 10kΩ, 2.8MHz BW Product overview: TPL0401A-10DCKR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0401A-10DCKR can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 137950-TPL0401A-10DC
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 22 ppm/°C
Resistance - Wiper (Ohms) (Typ): 35
Family Name: TPL0401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): ISL90728WIE627Z-T7A;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
±20% I2C 2.7V~5.5V 10kΩ SC-70-6 Digital Potentiometers ROHS
IC DGTL POT 10KOHM 128TAP SC70-6
IC DGTL POT 10KOHM 128TAP SC70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-TPL0401A-10DCKR | 296-29676-2-ND | 137950-TPL0401A-10DCKR | TPL0401A-10DCKR | TPL0401A-10DCKR | TPL0401A-10DCKR | TPL0401A-10DCKR |
| Product Name | 2.8MHz Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0401A-10DCKR | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |||
| Resistance Taper | Linear |