Manufacturer: Texas Instruments
Win Source Part Number: 144094-TPL0501-100DC
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 35 ppm/°C
Resistance - Wiper (Ohms) (Typ): 25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
100kR 256T Digital Potentiometer, SPI, SOT-23-8 Product overview: TPL0501-100DCNR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0501-100DCNR can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface SOT-23-8
±20% SPI 2.7V~5.5V 100kΩ SOT-23-8 Digital Potentiometers ROHS
IC DGTL POT 100KOHM 256TAP SOT23
DGTL POT, 256POS, 100K, SOT23-8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGTL POT 100KOHM 256TAP SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Digital Potentiometers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 144094-TPL0501-100DCNR | 296-29584-6-ND | 717-TPL0501-100DCNR | TPL0501-100DCNR | TPL0501-100DCNR | TPL0501-100DCNR | 33AH5164 | TPL0501-100DCNR |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0501-100DCNR | Digital Potentiometers | SOT-23 Digital Potentiometer | Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Data Acquisition - Digital Potentiometers | Dgtl Pot, 256Pos, 100K, Sot23-8; End To End Resistance Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |