Win Source Part Number: 1078187-MCP42010T-I/
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Cascade Pin
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,600
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP42010-I/SL; MCP42010-E/SL; AD5241BR10; DS1805Z-010; AD8402AR10-REEL; AD5242BRZ10-REEL7MCP
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP42010T-I/SLDKR,MC
Base Product Number: MCP42010
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGTL POT 10KOHM 256TAP 14SOIC Product overview: MCP42010T-I/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010T-I/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGTL POT 10KOHM 256TAP 14SOIC
±20% SPI 2.7V~5.5V 10kΩ SOIC-14 Digital Potentiometers ROHS
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 10KOHM 256TAP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Digital Potentiometers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1078187-MCP42010T-I/SL | MCP42010T-I/SLTR-ND | 717-MCP42010T-I/SL | MCP42010T-I/SL | MCP42010T-I/SL | MCP42010T-I/SL | 92C4194 | MCP42010T-I/SL |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "14-SOIC | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |