Manufacturer: Texas Instruments
Win Source Part Number: 1111221-TPL0401B-10D
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 22 ppm/°C
Resistance - Wiper (Ohms) (Typ): 35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
128-Tap 1-Ch I2C Digipot, 10kΩ, 2.8MHz BW Product overview: TPL0401B-10DCKR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0401B-10DCKR can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 10KOHM 128TAP SC70-6
±20% I2C 2.7V~5.5V 10kΩ SC-70-6 Digital Potentiometers ROHS
IC DGTL POT 10KOHM 128TAP SC70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Resistors | Resistors |
| Product Number | 1111221-TPL0401B-10DCKR | 717-TPL0401B-10DCKR | 296-29677-2-ND | TPL0401B-10DCKR | TPL0401B-10DCKR | TPL0401B-10DCKR | TPL0401B-10DCKR |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0401B-10DCKR | 2.8MHz Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |