Microchip Technology, Inc. Digital Potentiometers MCP4017T-103E/LT

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4017T-103E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4017T-103E/LTDKR-ND
Digital Potentiometers MCP4017T-103E/LTDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP4017T-103E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4017T-103E/LTTR-ND
Digital Potentiometers MCP4017T-103E/LTTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP4017T-103E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4017T-103E/LTCT-ND
Digital Potentiometers MCP4017T-103E/LTCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT - 808320-MCP4017T-103E/LT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT
808320-MCP4017T-103E/LT
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT 808320-MCP4017T-103E/LT
Manufacturer: Microchip Technology Win Source Part Number: 808320-MCP4017T-103E /LT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 155 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: MCP4017

Manufacturer: Microchip Technology
Win Source Part Number: 808320-MCP4017T-103E/LT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP4017

Buy Now
10KOHM Digital Potentiometer - 717-MCP4017T-103E/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4017T-103E/LT
10KOHM Digital Potentiometer 717-MCP4017T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: MCP4017T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4017T-103E/LT can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: MCP4017T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4017T-103E/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4017T-103E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4017T-103E/LT
Digital Potentiometers MCP4017T-103E/LT
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
ADC/DAC/Data Conversion >> Digital Potentiometers - MCP4017T-103E/LT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital Potentiometers
MCP4017T-103E/LT
ADC/DAC/Data Conversion >> Digital Potentiometers MCP4017T-103E/LT
±20% I2C 10kΩ 1.8V~5.5V SC-70-6 Digital Potentiometers ROHS

±20% I2C 10kΩ 1.8V~5.5V SC-70-6 Digital Potentiometers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4017T-103E/LT
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4017T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6

IC DGTL POT 10KOHM 128TAP SC70-6

Supplier's Site
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip - 08R1797 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip
08R1797
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip 08R1797
POTENTIOMETER, 10KOHM, SINGLE, 128, SC-70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:6PinsRoHS Compliant: Yes

POTENTIOMETER, 10KOHM, SINGLE, 128, SC-70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip - 38X6103 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip
38X6103
Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip 38X6103
POTENTIOMETER, 10KOHM, SINGLE, 128, SC-70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:6PinsRoHS Compliant: Yes

POTENTIOMETER, 10KOHM, SINGLE, 128, SC-70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Dpot, 10K, I2C Single, 7Bit, 6Sc70; End To End Resistance Microchip - 25R4724 - Newark, An Avnet Company
Chicago, IL, United States
Dpot, 10K, I2C Single, 7Bit, 6Sc70; End To End Resistance Microchip
25R4724
Dpot, 10K, I2C Single, 7Bit, 6Sc70; End To End Resistance Microchip 25R4724
DPOT, 10K, I2C SINGLE, 7BIT, 6SC70; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DPOT, 10K, I2C SINGLE, 7BIT, 6SC70; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4017T-103E/LT
Data Acquisition - Digital Potentiometers MCP4017T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6

IC DGTL POT 10KOHM 128TAP SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Digital Potentiometers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4017T-103E/LTDKR-ND 808320-MCP4017T-103E/LT 717-MCP4017T-103E/LT MCP4017T-103E/LT MCP4017T-103E/LT MCP4017T-103E/LT 08R1797 25R4724 MCP4017T-103E/LT
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-103E/LT 10KOHM Digital Potentiometer Digital Potentiometers ADC/DAC/Data Conversion >> Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Potentiometer, 10Kohm, Single, 128, Sc-70-6; End To End Resistance Microchip Dpot, 10K, I2C Single, 7Bit, 6Sc70; End To End Resistance Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP SC-70 Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details