The MCP4017T-104E/LT is a 7-bit digital potentiometer featuring a rheostat configuration with 128 steps of resistance. It operates within a wide voltage range of 1.8V to 5.5V and is controlled via a simple I²C interface. The device is housed in a compact SC70-6 package, making it suitable for space-constrained applications. It offers a low wiper resistance of 75Ω (typical) and has a low static current consumption of 2.5µA (typical). The MCP4017T-104E/LT is designed to operate over an extended temperature range of -40°C to +125°C, ensuring reliability in various environments. Additionally, it includes features such as brown-out reset protection and a power-on default wiper setting at mid-scale. This digital potentiometer is lead-free and complies with environmental standards.
Manufacturer: Microchip Technology
Win Source Part Number: 023079-MCP4017T-104E
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC DGT POT 100KOHM 128TAP SC70-6 Product overview: MCP4017T-104E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4017T-104E/LT
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
±20% I2C 1.8V~5.5V 100kΩ SC-70-6 Digital Potentiometers ROHS
Volatile Digital Potentiometer, 100 kohm, Single, I2C, Linear, 20%, 1.8 V RoHS Compliant: Yes
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGT POT 100KOHM 128TAP SC70-6
IC DGT POT 100KOHM 128TAP SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 023079-MCP4017T-104E/LT | 717-MCP4017T-104E/LT | MCP4017T-104E/LTTR-ND | MCP4017T-104E/LT | 87R0095 | MCP4017T-104E/LT | MCP4017T-104E/LT | MCP4017T-104E/LT |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-104E/LT | 100KOHM Digital Potentiometer | Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Volatile Digital Potentiometer, 100 Kohm, Single, I2C, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |