The MCP4017T-502E/LT is a 7-bit digital potentiometer featuring a single I²C interface and volatile memory. It operates in a rheostat configuration with a resistance value of 5 kΩ and offers 128 discrete steps for precise adjustments. The device supports a wide operating voltage range from 1.8V to 5.5V, making it suitable for various applications. It has a low wiper resistance of 100Ω (typical) and operates with a low static current of 2.5 µA (typical), contributing to energy efficiency. The MCP4017T-502E/LT is housed in a compact SC70-6 package, which is lead-free and designed for extended temperature ranges from -40°C to +125°C. The device includes features such as brown-out reset protection and a power-on default wiper setting at mid-scale, enhancing its reliability in circuit designs.
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 5KOHM 128TAP SC70-6 Product overview: MCP4017T-502E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4017T-502E/LT
Manufacturer: Microchip Technology
Win Source Part Number: 884174-MCP4017T-502E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4017
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4017T502ELT, MCP4017T-502E/LTTR, MCP4017T-502E/LTDKR,
IC DGTL POT 5KOHM 128TAP SC70-6
DIGITAL POT, 5K, -40 TO 125DEG C; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:6Pins RoHS Compliant: Yes
IC DGTL POT 5KOHM 128TAP SC70-6
±20% I2C 1.8V~5.5V 5kΩ SC-70-6 Digital Potentiometers ROHS
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Digital Potentiometers | Resistors |
| Product Number | MCP4017T-502E/LTDKR-ND | 717-MCP4017T-502E/LT | 884174-MCP4017T-502E/LT | MCP4017T-502E/LT | 41AH8475 | MCP4017T-502E/LT | MCP4017T-502E/LT | MCP4017T-502E/LT |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4017T-502E/LT | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Pot, 5K, -40 To 125Deg C; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | ADC/DAC/Data Conversion >> Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||||
| Resistance Taper | Linear | |||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |