MICROCHIP TECHNOLOGY, INC.
JANSP2N3440L -- SINGLE BIPOLAR TRANSISTORS
Microchip Technology, Inc.
Single Bipolar Transistors
JANSP2N3440L
Description
TRANS NPN 250V 1A TO-5AA
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN 250V 1A TO-5AA
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSP2N3440L
Supplier's Site
Technical Specifications
|
Product Category
|
Transistors |
Bipolar RF Transistors |
|
Product Number
|
150-JANSP2N3440L-ND |
JANSP2N3440L |
|
Product Name
|
Single Bipolar Transistors |
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Polarity
|
NPN
|
|
|
Package Type
|
TO-205AA, TO-5-3 Metal Can
|
|
|
Transistor Grade / Operating Range
|
Military
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
SOT23; SOT23
View Details
4 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details