MICROCHIP TECHNOLOGY, INC.
JANSP2N5151L -- SINGLE BIPOLAR TRANSISTORS
Microchip Technology, Inc.
Single Bipolar Transistors
JANSP2N5151L
Description
TRANS PNP 80V 2A TO-5AA
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRANS PNP 80V 2A TO-5AA
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSP2N5151L
Supplier's Site
Technical Specifications
|
Product Category
|
Transistors |
Bipolar RF Transistors |
|
Product Number
|
150-JANSP2N5151L-ND |
JANSP2N5151L |
|
Product Name
|
Single Bipolar Transistors |
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Polarity
|
PNP
|
|
|
Package Type
|
TO-205AA, TO-5-3 Metal Can
|
|
|
Transistor Grade / Operating Range
|
Military
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
PNP
Package Type
SOT323; SOT323
IC(max)
-150 milliamps
View Details
6 suppliers
Polarity
NPN; NPN
Package Type
SOT-439A
IC(max)
15000 milliamps
View Details
2 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
PNP; PNP
Package Type
SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers