Bipolar (BJT) Transistor PNP 15V 30mA 200mW Surface Mount UB
TRANS PNP 15V 0.03A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20983-ND | JANTX2N4261UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 3-SMD, No Lead | MIL-PRF-19500/511 |
| Transistor Grade / Operating Range | Military |