Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JANTX2N3467L

Description
Win Source Part Number: 1210541-JANTX2N3467L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/348 Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V Frequency - Transition: 175MHz Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.29.0075 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1210541-JANTX2N3467L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/348 Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V Frequency - Transition: 175MHz Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.29.0075 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1210541-JANTX2N3467L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1210541-JANTX2N3467L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1210541-JANTX2N3467L
Win Source Part Number: 1210541-JANTX2N3467L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/348 Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.2V @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V Frequency - Transition: 175MHz Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.29.0075 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1210541-JANTX2N3467L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/348
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V
Frequency - Transition: 175MHz
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.29.0075
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N3467L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N3467L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N3467L
TRANS PNP 40V 1A TO5

TRANS PNP 40V 1A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1210541-JANTX2N3467L JANTX2N3467L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
IC(max) 1000 milliamps 1000 milliamps
Power Gain 40 dB
Operating Frequency 175 MHz
Unlock Full Specs
to access all available technical data