Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 6-SMD
TRANSISTOR RH DUAL - SMALL-SIGNA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANSR2N2920U/TR-ND | JANSR2N2920U/TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 6-SMD, No Lead | MIL-PRF-19500/355 |
| Transistor Grade / Operating Range | Military |