MICROCHIP TECHNOLOGY, INC.
JANSL2N3637UB/TR -- SINGLE BIPOLAR TRANSISTORS
Microchip Technology, Inc.
Single Bipolar Transistors
JANSL2N3637UB/TR
Description
TRANS PNP 175V 1A UB
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRANS PNP 175V 1A UB
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Transistors |
Bipolar RF Transistors |
|
Product Number
|
150-JANSL2N3637UB/TR-ND |
JANSL2N3637UB/TR |
|
Product Name
|
Single Bipolar Transistors |
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Polarity
|
PNP
|
|
|
Package Type
|
3-SMD, No Lead
|
|
|
Transistor Grade / Operating Range
|
Military
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
E-line
Number of units in IC
1
View Details
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
NPN
Package Type
SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers